Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Color | Gray |
---|---|
Body Material | PBT GF |
Connector Code | B |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | 6.3mm, .248in |
Height | .669in, 17mm |
Length | 1.44in, 36.6mm |
Width | 1.01in, 25.9mm |
Centerline (Pitch) | 8.8mm, .346in |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
3Pos,mcon 6.3 Cb,rec Hsg |Te Connectivity 2282442-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2282442-2?
Additional datasheets, footprints and schematics for 2282442-2 are listed on our Part Details page. You can also find images and similar parts to 2282442-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2282442-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2282442-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2282442-2 fall under?
The 2282442-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2282442-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2282442-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2282442-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2282442-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2282442-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2282442-2 often in real-time on the comparison pages.
What if I can't find stock of 2282442-2?
You can fill out our help required form which you can use to request a quote for 2282442-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.