Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$58.32
|
159
in stock
|
Buy Now | |
Rapid Electronics
from US$60.94
|
159
in stock
|
Buy Now | |
Chip One Stop
from US$51.10
|
159
in stock
|
Buy Now | |
Distrelec
from US$59.14
|
159
in stock
|
Buy Now | |
Farnell
from US$63.08
|
128
in stock
|
Buy Now | |
Avnet America
from US$45.19
|
-
|
Buy Now | |
RS Americas
from US$76.28
|
-
|
Buy Now | |
element14
from US$54.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Gold |
---|---|
Plating Thickness | 30µin |
Frame Style | Square |
Number of Positions | 3647 |
Grid Spacing | .9906 x .8585mm, .039 x .0338in |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30 |
Contact Base Material | Copper Alloy |
Socket Type | LGA 3647 |
Contact Current Rating (Max) | .5A |
Centerline (Pitch) | .039in, .0338in, .9906mm, .8585mm |
壳体颜色 | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Heat Sink Attachment | Without |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount Solder Ball |
Circuit Application | Signal |
Comment | Lead-Free Solderball |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
製品タイプ | Socket |
Operating Temperature Range | -25 – 100°C, -13 – 212°F |
Ic&component Sockets Lga3647-1 Socket-P1 Kit For |Amp Te Connectivity 2-2822979-4 | Newark Electronics |
IC&Component Sockets LGA3647-1 SOCKET-P1 KIT FOR | Rapid Electronics |
TE Connectivity LGA3647-1 SOCKET-P1 KIT FOR ODM (30U AU) | Distrelec |
LGA SOCKET, 3647POS, 0.856MM | Farnell |
Conn Socket LGA 3647 POS 0.8585mm/0.9906mm Solder Ball ST SMD Tray | Avnet America |
LGA3647-1 SOCKET-P1 KIT FOR ODM (30U AU) | TE Connectivity 2-2822979-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3647Contacts |
---|---|
Connector Type | LGA Socket |
Pitch Spacing | 0.856mm |
Product Range | - |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2-2822979-4?
Additional datasheets, footprints and schematics for 2-2822979-4 are listed on our Part Details page. You can also find images and similar parts to 2-2822979-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2822979-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2822979-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2822979-4 fall under?
The 2-2822979-4 is listed under Connectors > Card & Socket Connectors > IC Sockets > LGA Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-2822979-4 when available in the LGA Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2822979-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2822979-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2822979-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2822979-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2822979-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2822979-4?
You can fill out our help required form which you can use to request a quote for 2-2822979-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.