2280-TEST-LEAD Test Equipment Accessories by Keithley

POWER SUPPLY TEST LEAD KIT 1KV 20A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.55

Distributor Stock
Logo for Farnell
Farnell
from US$42.55
No stock
Buy Now
Logo for element14
element14
from US$44.61
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Kit Contents Cable(4ft) Spade Lug Adapter Alligator Clips
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

POWER SUPPLY TEST LEAD KIT, 1KV, 20A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2280-TEST-LEAD?

Additional datasheets, footprints and schematics for 2280-TEST-LEAD are listed on our Part Details page. You can also find images and similar parts to 2280-TEST-LEAD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2280-TEST-LEAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2280-TEST-LEAD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2280-TEST-LEAD fall under?

The 2280-TEST-LEAD is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.

Can I view similar or alternative parts?

You can view similar parts to 2280-TEST-LEAD when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2280-TEST-LEAD you can contact the distributor directly for product support, shipping queries etc.

Is the 2280-TEST-LEAD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2280-TEST-LEAD have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2280-TEST-LEAD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2280-TEST-LEAD often in real-time on the comparison pages.

What if I can't find stock of 2280-TEST-LEAD?

You can fill out our help required form which you can use to request a quote for 2280-TEST-LEAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay