228087-1 Fibre Optic Attenuators & Connectors by TE Connectivity

FIBER OPTIC DNP PLUG SIMPLEX

Status: Unknown
Series: Optimate Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
No stock
Buy Now
Logo for element14
element14
from US$0.71
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fibre Optic Connector Type Dry Non Polish (DNP)
Fibre Type -
Fibre Diameter 980µm / 1000µm
Connector Body Material Thermoplastic Body
Product Range Optimate Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Fiber Optic Connector | Newark Electronics
AMP228087-1 | Avnet America
PLUG-RETAIN ASSY,DNP,LOOSE PC. | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 228087-1?

Additional datasheets, footprints and schematics for 228087-1 are listed on our Part Details page. You can also find images and similar parts to 228087-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 228087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 228087-1 fall under?

The 228087-1 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.

Can I view similar or alternative parts?

You can view similar parts to 228087-1 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 228087-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 228087-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 228087-1 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 228087-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 228087-1 often in real-time on the comparison pages.

What if I can't find stock of 228087-1?

You can fill out our help required form which you can use to request a quote for 228087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay