2280355-4 Heat Shrink Equipment by TE Connectivity

110 V MODEL 17 REVERSE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Substrate Length Max 89mm
Application Ring Terminal, In-Line Splice, Battery
Voltage 110V
Substrate Outside Diameter Max 20mm
Process Flow Belt
Region Americas, Asia Pacific

Alternative Descriptions

Heat Shrink Tubing & Sleeves 110 V MODEL 17 REVERSE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2280355-4?

Additional datasheets, footprints and schematics for 2280355-4 are listed on our Part Details page. You can also find images and similar parts to 2280355-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2280355-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2280355-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2280355-4 fall under?

The 2280355-4 is listed under Application Tooling > Heat Shrink Equipment.

Can I view similar or alternative parts?

You can view similar parts to 2280355-4 when available in the Heat Shrink Equipment range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2280355-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2280355-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2280355-4 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2280355-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2280355-4 often in real-time on the comparison pages.

What if I can't find stock of 2280355-4?

You can fill out our help required form which you can use to request a quote for 2280355-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay