Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Body Style | Straight |
Body Insulation | Without |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Impedance | 50Ω |
Circuit Application | Signal |
Dielectric Material | PTFE |
Packaging Method | Bag |
Cable Type | RG 214 |
Sealable | No |
Product Type | Terminator |
Lightning/EMP Protection | None |
Grade | Commercial |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
N Series Jack Terminator Rohs Compliant: No |Amp Te Connectivity 227997-1 | Newark Electronics |
Conn Type N RCP 50Ohm ST Cable Mount Gold | Avnet America |
RF COAXIAL TERMINATION | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 227997-1?
Additional datasheets, footprints and schematics for 227997-1 are listed on our Part Details page. You can also find images and similar parts to 227997-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227997-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227997-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227997-1 fall under?
The 227997-1 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 227997-1 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227997-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 227997-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227997-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Richardson RFPD have stock available or on a lead time for 227997-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227997-1 often in real-time on the comparison pages.
What if I can't find stock of 227997-1?
You can fill out our help required form which you can use to request a quote for 227997-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.