Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$105.81
Body Style | Straight |
---|---|
Outer Shell Plating Material | DuraGold |
Outer Shell Material | Brass |
Number of Positions | 1 |
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Socket |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Mating Contact Retention | Without |
Contact Current Rating (Max) | 1A |
Impedance Options | Fixed |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Female Connectors |
Dielectric Material | PTFE |
Packaging Method | Package |
Connector Type | Coaxial Contacts |
Connector System | Cable-to-Cable, Cable-to-Board |
Cable Type | Tensolite 30850/81T-1, RG 178DB, Malco 250-3908, RG 196 |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Circular Mil Spec Contacts Mult Coax Min Subasy |Amp Te Connectivity 227605-1 | Newark Electronics |
Circular MIL Spec Contacts MULT COAX MIN SUBASY | Rapid Electronics |
TE Connectivity MULT COAX MIN SUB-ASSY Circular MIL Spec | Distrelec |
RF COAX, MICRO-MINIJACK, 50 OHM, CABLE | Farnell |
Contact SKT Solder ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Micro Miniature Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 227605-1?
Additional datasheets, footprints and schematics for 227605-1 are listed on our Part Details page. You can also find images and similar parts to 227605-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227605-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227605-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227605-1 fall under?
The 227605-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 227605-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227605-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 227605-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227605-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 227605-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227605-1 often in real-time on the comparison pages.
What if I can't find stock of 227605-1?
You can fill out our help required form which you can use to request a quote for 227605-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.