Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Shell Plating Material | Gold |
---|---|
Outer Shell Material | Beryllium Copper |
Body Style | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Mating Contact Retention | Without |
RF Connector Center Contact Plating Material | Gold |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 50µin |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 3.18mm |
PCB 厚度(建议) | .125in |
Impedance Options | Fixed |
Connector Mounting Type | Board Mount |
For Use With | Male Connectors |
Circuit Application | Power & Signal |
Packaging Method | Package |
Connector Type | Coaxial Contacts |
Sealable | No |
Product Type | Contact |
Connector System | Board-to-Board, Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Conn Coaxial Micromin Rt Angle |Amp Te Connectivity 227602-2 | Newark Electronics |
Contact PIN Solder RA Thru-Hole | Avnet America |
RF Connectors / Coaxial Connectors RT ANGLE COAX CONN | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 227602-2?
Additional datasheets, footprints and schematics for 227602-2 are listed on our Part Details page. You can also find images and similar parts to 227602-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227602-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227602-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227602-2 fall under?
The 227602-2 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 227602-2 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227602-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 227602-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227602-2 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Sager have stock available or on a lead time for 227602-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227602-2 often in real-time on the comparison pages.
What if I can't find stock of 227602-2?
You can fill out our help required form which you can use to request a quote for 227602-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.