Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 144 |
---|---|
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Keyed | No |
Number of Ports | 4 |
Contact Base Material | Copper Alloy |
Height Above PC Board | 15.43mm, .607in |
PCB Thickness (Recommended) | .038in, .97mm |
Centerline (Pitch) | .75in, .029mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | M2 Screw |
PCB Mount Retention | With |
Circuit Application | Signal |
Included Lightpipe | Yes |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector, Cage |
Product Grouping | Mini-SAS HD |
Shell | With |
Connector System | Cable-to-Board |
Termination Post Length | 1.64mm, .065in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Temperature Housing | Yes |
I/O Conn Minisas Hd 1X4 Rec W/Lp Lt Pipe Au Only |Amp Te Connectivity 2274681-1 | Newark Electronics |
TE Connectivity MINISAS HD 1X4 REC W/ LP LT PIPE AU ONLY | Distrelec |
Where can I find additional details, specifications and documents for a 2274681-1?
Additional datasheets, footprints and schematics for 2274681-1 are listed on our Part Details page. You can also find images and similar parts to 2274681-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274681-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274681-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274681-1 fall under?
The 2274681-1 is listed under Connectors > Pluggable IO Connectors & Cages > Mini-SAS Cages.
Can I view similar or alternative parts?
You can view similar parts to 2274681-1 when available in the Mini-SAS Cages range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274681-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274681-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2274681-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 2274681-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274681-1 often in real-time on the comparison pages.
What if I can't find stock of 2274681-1?
You can fill out our help required form which you can use to request a quote for 2274681-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.