Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Ports | 2 |
---|---|
Number of Rows | 4 |
Number of Positions | 72 |
PCB Mount Orientation | Right Angle |
Contact Configuration | 72P |
Height Above PC Board | 12.79mm, .503in |
Centerline (Pitch) | .029in, .75mm |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Quantity | 86 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Board |
Profile | Mini-SAS |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Where can I find additional details, specifications and documents for a 2274523-1?
Additional datasheets, footprints and schematics for 2274523-1 are listed on our Part Details page. You can also find images and similar parts to 2274523-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274523-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274523-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274523-1 fall under?
The 2274523-1 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > SATA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2274523-1 when available in the SATA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274523-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274523-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2274523-1 have stock available?
There is no stock from authorised distributors for 2274523-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274523-1 often in real-time on the comparison pages.
What if I can't find stock of 2274523-1?
You can fill out our help required form which you can use to request a quote for 2274523-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.