Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Ports | 1 |
---|---|
Number of Positions | 84 |
Port Matrix Configuration | 1 x 1 |
Contact Current Rating (Max) | .5A |
Data Rate (Max) | 125Gb/s |
Centerline (Pitch) | .031mm, .8in |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | CXP Cable Assembly |
Circuit Application | Signal |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | No |
Product Type | Receptacle Assembly |
Form Factor | CXP |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Kit |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Pluggable I/O Accessory Type | Heat Sink |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
CXP Cage Connector with Heatsink Receptacle 84 Position Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2274306-2?
Additional datasheets, footprints and schematics for 2274306-2 are listed on our Part Details page. You can also find images and similar parts to 2274306-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274306-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274306-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274306-2 fall under?
The 2274306-2 is listed under Connectors > Pluggable IO Connectors & Cages > CXP.
Can I view similar or alternative parts?
You can view similar parts to 2274306-2 when available in the CXP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274306-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274306-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2274306-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2274306-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274306-2 often in real-time on the comparison pages.
What if I can't find stock of 2274306-2?
You can fill out our help required form which you can use to request a quote for 2274306-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.