Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$39.45
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$38.40
|
242
in stock
|
Buy Now | |
Rapid Electronics
from US$41.92
|
242
in stock
|
Buy Now | |
Chip One Stop
from US$32.30
|
242
in stock
|
Buy Now | |
Farnell
from US$43.40
|
195
in stock
|
Buy Now | |
TE Store
from US$41.01
|
72
in stock
|
Buy Now | |
Heilind Electronics
from US$39.85
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.85
|
18
in stock
|
Buy Now | |
Future Electronics
from US$34.47
|
-
|
Buy Now | |
Avnet America
from US$31.51
|
-
|
Buy Now | |
RS Americas
from US$44.31
|
-
|
Buy Now |
Cage Plating Material | Nickel |
---|---|
Number of Positions | 60 |
Port Configuration | Single Port |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Width | 1.156in, 29.36mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Profile Height | .464in, 11.78mm |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Length | 2.807in, 71.3mm |
Data Rate (Max) | 400Gb/s |
Centerline (Pitch) | .75mm, .0295in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Cage Material | Zinc Alloy |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Single-Sided |
For Use With Pluggable I/O Products | CDFP AOC / CDFP Cable Assembly |
Circuit Application | Signal |
Form Factor | CDFP Style 2 |
EMI Containment Feature Type | Internal/External Springs |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Cage Assembly with Integrated Connector |
Connector System | Cable-to-Board |
Cage Type | Single |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Bezel Mounting Style | Through Bezel |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
UL Flammability Rating | UL 94V-0 |
I/O Connectors Cdfp Rcpt Sub-Assy Style 2 |Amp Te Connectivity 2274233-1 | Newark Electronics |
I/O Connectors CDFP RCPT SUB-ASSY STYLE 2 | Rapid Electronics |
TE Connectivity CDFP RCPT SUB-ASSY STYLE 2 I/O Connector | Distrelec |
CONN, CDFP, RCPT, 60POS, PCB | Farnell |
CDFP RCPT SUB-ASSY STYLE 2 Form Factor: CDFP Style 2 Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .03 in Centerline (Pitch): .75 mm Sealable: No CDFP Style 2 Cage Assembly with Integrated Connector .03" .75 mm | Cdfp Cage Assembly | Part Number: 2274233-1 | Internal Number: 2274233-1 | .03" | TE Connectivity | TE Store |
CDFP RCPT SUB-ASSY STYLE 2 | Heilind Electronics |
Single Port 60 Position 400 Gb/s Cage Assembly with Integrated Connector | Future Electronics |
CDFP RCPT SUB-ASSY | Avnet America |
CDFP RCPT SUB-ASSY STYLE 2 | TE Connectivity 2274233-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 60Contacts |
---|---|
Gender | Receptacle |
Connector Type | CDFP |
Contact Termination Type | Press Fit |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2274233-1?
Additional datasheets, footprints and schematics for 2274233-1 are listed on our Part Details page. You can also find images and similar parts to 2274233-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274233-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274233-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274233-1 fall under?
The 2274233-1 is listed under Connectors > Pluggable IO Connectors & Cages > CDFP.
Can I view similar or alternative parts?
You can view similar parts to 2274233-1 when available in the CDFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274233-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274233-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2274233-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2274233-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274233-1 often in real-time on the comparison pages.
What if I can't find stock of 2274233-1?
You can fill out our help required form which you can use to request a quote for 2274233-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.