Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Horizontal |
---|---|
PCB Mount Orientation | Vertical |
Contact Type | Pin |
RF Connector Center Contact Plating Material | Gold |
Sealable | No |
CONTACT, PLTD RF Contact Style: Coax Contact Type: Pin Contact Orientation: Horizontal Contact Mating Area Plating Material: Gold Coax Pin Horizontal Gold | Rf Contact | Part Number: 227322-8 | Internal Number: 227322-8 | TE Connectivity | TE Store |
Contact, Pltd |Amp Te Connectivity 227322-8 | Newark Electronics |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227322-8?
Additional datasheets, footprints and schematics for 227322-8 are listed on our Part Details page. You can also find images and similar parts to 227322-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227322-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227322-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227322-8 fall under?
The 227322-8 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 227322-8 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227322-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 227322-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227322-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 227322-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227322-8 often in real-time on the comparison pages.
What if I can't find stock of 227322-8?
You can fill out our help required form which you can use to request a quote for 227322-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.