Status: | Unknown |
---|---|
Series: | 2273 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
2,340
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
3,773
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
411
in stock
|
Buy Now | |
SOS electronic
from US$0.34
|
390
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
222
in stock
|
Buy Now | |
Farnell
from US$0.52
|
214
in stock
|
Buy Now |
Product Range | 2273 Series |
---|---|
No. of Contacts | 8Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Conductor Area CSA | 2.5mm² |
No. of Positions | 8Ways |
Rated Current | 24A |
Rated Voltage | 450V |
Wire Connection Method | Clamp |
WAGO 2273-208 8 Conductor COMPACT PUSH WIRE® Splicing Connector 24A Light Grey | Rapid Electronics |
8 Conductor Compact Pushwire Connector | RS |
Quick splice | Transfer Multisort Elektronik |
COMPACT Splicing Connector PUSH WIRE 8-cond. 2,5mm2 24A 1P Transparent/Light Grey | SOS electronic |
Wago Socket Terminal, 0.5 ... 2.5mm², 8 Poles | Distrelec |
TERMINAL BLOCK, PLUGGABLE, 8POS | Farnell |
Where can I find additional details, specifications and documents for a 2273-208?
Additional datasheets, footprints and schematics for 2273-208 are listed on our Part Details page. You can also find images and similar parts to 2273-208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273-208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273-208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273-208 fall under?
The 2273-208 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2273-208 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273-208 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273-208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273-208 have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, SOS electronic and Distrelec have stock available or on a lead time for 2273-208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273-208 often in real-time on the comparison pages.
What if I can't find stock of 2273-208?
You can fill out our help required form which you can use to request a quote for 2273-208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.