Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | PUR |
---|---|
Connector Color | Blue |
Cable Jacket Color | Black |
Wire Color | Brown, White, Blue, Black, Gray |
Keying | A |
Configuration | Double Ended |
Number of Positions | 5 |
Contact Current Rating | 4A |
Wire Size | .326mm², 22AWG |
Overall Outside Cable Diameter | .196in, 5mm |
Cable Assembly Length | 1000mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | Plastic |
Mounting Angle | Straight-Straight |
Screw & Hole Thread Size | M12 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1/Carton |
Cable Assembly Type | M12 to M12 |
Product Type | Cable Assembly |
Shielded | No |
Cable Type | PUR |
Connector Type | Plug/Receptacle |
Operating Temperature Range | -58 – 176°F, -50 – 80°C |
M12 strgt plug to M12 strgt socket AA | TE Connectivity 2273114-3 | RS Americas |
M12 STRGT PLUG TO M12 STRGT SOCKET AA | Farnell |
M12 Strgt Plug To M12 Strgt Socket Aa |Te Connectivity 2273114-3 | Newark Electronics |
Cable Assembly PUR 1m 22AWG 5POS M12 Circular to 5POS M12 Circular M-F Carton | Avnet America |
Where can I find additional details, specifications and documents for a 2273114-3?
Additional datasheets, footprints and schematics for 2273114-3 are listed on our Part Details page. You can also find images and similar parts to 2273114-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273114-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273114-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273114-3 fall under?
The 2273114-3 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273114-3 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273114-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273114-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273114-3 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2273114-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273114-3 often in real-time on the comparison pages.
What if I can't find stock of 2273114-3?
You can fill out our help required form which you can use to request a quote for 2273114-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.