Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.78
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$16.59
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$14.33
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
52
in stock
|
Buy Now | |
Distrelec
from US$15.97
|
52
in stock
|
Buy Now | |
TE Store
from US$23.50
|
13
in stock
|
Buy Now | |
Avnet America
from US$11.97
|
-
|
Buy Now | |
RS Americas
from US$14.05
|
-
|
Buy Now | |
element14
from US$13.18
|
-
|
Buy Now | |
Boersig
from US$10.86
|
-
|
Buy Now | |
Farnell
from US$19.05
|
-
|
Buy Now |
Wire Color | Brown, Blue, Black |
---|---|
Insulation Material | PUR |
ケーブル出口角度 | Right Angle |
Cable Jacket Color | Black |
Connector Color | Blue |
Environmental Protection | With |
Number of Positions | 4 |
Configuration Number | A |
Configuration | Single Ended |
Keying | A |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | .161in, 4.3mm |
Cable Assembly Length | 1500mm |
Wire Size | .326mm², 22AWG |
Operating Voltage | 24VDC |
Housing Material | Plastic |
Mounting Angle | Right Angle |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
Cable Type | PUR |
Assembly Type | Pigtail |
LED | With |
Product Type | Cable Assembly |
Cable Assembly Type | M12 Pigtail |
Connector Type | Receptacle |
Shielded | No |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
Cables 4Pos Pur 1.5M M12Agl Sckt Pig Sh 2 Led A |Amp Te Connectivity 2273104-1 | Newark Electronics |
Cables 4pos PUR 1.5m M12agl sckt pig SH 2 LED A | Rapid Electronics |
TE Connectivity - AMP Cable Ass M12x1.0 ang skt pigt SH2 LED A | Distrelec |
M12X1 ANG SKT PIGTAIL 1.5M 4P SH2 LED A | RS |
M12 x 1.0 angled socket pigt SH 2 LED A Cable Assembly Type: M12 Pigtail Number of Positions: 4 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 Pigtail 4 1.5 m Sensor/Actuator | M12 A-Code Female R/a Led Pigtail | Part Number: 2273104-1 | Internal Number: 2273104-1 | TE Connectivity | TE Store |
Cable Assembly PUR 1.5m 22AWG 4POS M12 RA Circular F Carton | Avnet America |
M12 x 1.0 angled socket pigt SH 2 LED A | TE Connectivity 2273104-1 | RS Americas |
SENSOR CORD, 4P, M12 RCPT-FREE END, 1.5M | element14 |
Where can I find additional details, specifications and documents for a 2273104-1?
Additional datasheets, footprints and schematics for 2273104-1 are listed on our Part Details page. You can also find images and similar parts to 2273104-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273104-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273104-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273104-1 fall under?
The 2273104-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273104-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273104-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273104-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273104-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 2273104-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273104-1 often in real-time on the comparison pages.
What if I can't find stock of 2273104-1?
You can fill out our help required form which you can use to request a quote for 2273104-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.