Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.27
|
No stock
|
Buy Now | |
Rapid Electronics
from US$21.45
|
193
in stock
|
Buy Now | |
Chip One Stop
from US$18.50
|
193
in stock
|
Buy Now | |
Distrelec
from US$15.77
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$20.72
|
-
|
Buy Now | |
Avnet America
from US$16.53
|
-
|
Buy Now | |
RS Americas
from US$21.54
|
-
|
Buy Now | |
element14
from US$22.84
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Jacket Color | Gray |
---|---|
Wire Color | Brown, Blue, Black |
Connector Color | Blue |
Insulation Material | PUR |
Number of Positions | 3 |
Configuration | Single Ended |
Keying | A |
Contact Current Rating | 4A |
Wire Size | .326mm², 22AWG |
Overall Outside Cable Diameter | 5.9mm, .23in |
Cable Assembly Length | 1500mm |
Operating Voltage | 60VDC, 60VAC |
Housing Material | Plastic |
Screw & Hole Thread Size | M12 |
Mounting Angle | Right Angle |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1/Carton |
Assembly Type | Pigtail |
Connector Type | Plug |
Product Type | Cable Assembly |
Cable Type | PVC |
Shielded | Yes |
Cable Assembly Type | M12 Pigtail |
Operating Temperature Range | -30 – 80°C, -22 – 176°F |
Cables 3pos PUR 1.5m M12 agl plug pig shld A | Rapid Electronics |
TE Connectivity Cable Assembly Sensor 1.5m 22AWG M12 Cir | Distrelec |
M12 X 1.0 ANGLED PLUG PIGT SHLD A | Farnell |
M12 X 1.0 Angled Plug Pigt Shld A |Amp Te Connectivity 2273096-1 | Newark Electronics |
Cable Assembly PUR 1.5m 22AWG 3POS M12 RA Circular M Carton | Avnet America |
M12 x 1.0 angled plug pigt shld A | TE Connectivity 2273096-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2273096-1?
Additional datasheets, footprints and schematics for 2273096-1 are listed on our Part Details page. You can also find images and similar parts to 2273096-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273096-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273096-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273096-1 fall under?
The 2273096-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273096-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273096-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273096-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273096-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2273096-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273096-1 often in real-time on the comparison pages.
What if I can't find stock of 2273096-1?
You can fill out our help required form which you can use to request a quote for 2273096-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.