Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Color | Brown, White, Blue, Black, Gray |
---|---|
Connector Color | Blue |
ケーブル出口角度 | Straight |
Insulation Material | PUR |
Keying | A |
Configuration | Single Ended |
Number of Positions | 5 |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | .133in, 3.4mm |
Cable Assembly Length | 200mm |
Wire Size | .326mm², 22AWG |
Operating Voltage | 125VDC, 125VAC |
Housing Material | Plastic |
Mounting Angle | Straight |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1/Carton |
Shielded | No |
Connector Type | Receptacle |
Cable Type | PUR |
Cable Assembly Type | M12 Pigtail |
LED | Without |
Assembly Type | Pigtail |
Product Type | Cable Assembly |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
M12 Female pnl Mld Rear Mt PG9 pigt A Cable Assembly Type: M12 Pigtail Number of Positions: 5 Cable Assembly Length: .2 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 Pigtail 5 .2 m Sensor/Actuator | M8/m12 Cable Assembly | Part Number: 2273055-1 | Internal Number: 2273055-1 | TE Connectivity | TE Store |
M12 Female Pnl Mld Rear Mt Pg9 Pigt A |Te Connectivity 2273055-1 | Newark Electronics |
Cable Assembly Pigtail 0.2m 22AWG 5POS M12 Circular F Carton | Avnet America |
M12 Female pnl Mld Rear Mt PG9 pigt A | TE Connectivity 2273055-1 | RS Americas |
M12 FEMALE PNL MLD REAR MT PG9 PIGT A | Farnell |
Where can I find additional details, specifications and documents for a 2273055-1?
Additional datasheets, footprints and schematics for 2273055-1 are listed on our Part Details page. You can also find images and similar parts to 2273055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273055-1 fall under?
The 2273055-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273055-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273055-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2273055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273055-1 often in real-time on the comparison pages.
What if I can't find stock of 2273055-1?
You can fill out our help required form which you can use to request a quote for 2273055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.