Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$43.73
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$59.55
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$55.40
|
23
in stock
|
Buy Now | |
Farnell
from US$62.73
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$54.39
|
-
|
Buy Now | |
Avnet America
from US$47.78
|
-
|
Buy Now | |
RS Americas
from US$59.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Color | Blue |
---|---|
Environmental Protection | With |
ケーブル出口角度 | Straight |
Wire Color | Brown, White, Blue, Black, Gray, Pink, Violet, Orange |
Insulation Material | PUR |
Cable Jacket Color | Gray |
Number of Positions | 8 |
Configuration | Single Ended |
Keying | A |
Configuration Number | A |
Contact Current Rating | 2A |
Cable Assembly Length | 5000mm |
Wire Size | .205mm², 24AWG |
Overall Outside Cable Diameter | 7mm, .275in |
Operating Voltage | 30VAC, 30VDC |
Housing Material | Plastic |
Screw & Hole Thread Size | M12 |
Mounting Angle | Straight |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 25 |
Packaging Method | Box |
Shielded | Yes |
Product Type | Cable Assembly |
Assembly Type | Pigtail |
Cable Type | PUR |
Connector Type | Plug |
Cable Assembly Type | M12 Pigtail |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
TE Connectivity Cable Assembly Pigtail 5m 24AWG M12 Circ | Distrelec |
SENSOR CORD, 8P M12 PLUG-FREE END, 5M | Farnell |
M12 X 1.0 Straight Plug Pigt Shld A |Amp Te Connectivity 2273048-3 | Newark Electronics |
Cable Assembly PUR 5m 24AWG 8POS M12 Circular M Carton | Avnet America |
M12 x 1.0 straight plug pigt shld A | TE Connectivity 2273048-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2273048-3?
Additional datasheets, footprints and schematics for 2273048-3 are listed on our Part Details page. You can also find images and similar parts to 2273048-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273048-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273048-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273048-3 fall under?
The 2273048-3 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273048-3 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273048-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273048-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273048-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2273048-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273048-3 often in real-time on the comparison pages.
What if I can't find stock of 2273048-3?
You can fill out our help required form which you can use to request a quote for 2273048-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.