Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Environmental Protection | With |
---|---|
ケーブル出口角度 | Straight |
Connector Color | Blue |
Wire Color | Brown, White, Blue, Black, Gray, Pink, Violet, Orange |
Insulation Material | PUR |
Cable Jacket Color | Gray |
Configuration Number | A |
Configuration | Single Ended |
Number of Positions | 8 |
Keying | A |
Contact Current Rating | 2A |
Wire Size | .205mm², 24AWG |
Cable Assembly Length | 10000mm |
Overall Outside Cable Diameter | .236in, 6mm |
Operating Voltage | 30VAC, 30VDC |
Housing Material | Plastic |
Screw & Hole Thread Size | M12 |
Mounting Angle | Straight |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
Cable Assembly Type | M12 Pigtail |
Product Type | Cable Assembly |
Shielded | No |
Cable Type | PUR |
Assembly Type | Pigtail |
Connector Type | Plug |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
M12 x 1.0 straight plug pigt A | TE Connectivity 2273040-4 | RS Americas |
M12 X 1.0 STRAIGHT PLUG PIGT A | Farnell |
M12 X 1.0 Straight Plug Pigt A |Te Connectivity 2273040-4 | Newark Electronics |
Cable Assembly PUR 10m 24AWG 8POS M12 Circular M Carton | Avnet America |
Where can I find additional details, specifications and documents for a 2273040-4?
Additional datasheets, footprints and schematics for 2273040-4 are listed on our Part Details page. You can also find images and similar parts to 2273040-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273040-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273040-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273040-4 fall under?
The 2273040-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273040-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273040-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273040-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273040-4 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2273040-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273040-4 often in real-time on the comparison pages.
What if I can't find stock of 2273040-4?
You can fill out our help required form which you can use to request a quote for 2273040-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.