Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.35
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Connector Code | A |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | 1.8mm, .071in |
Length | .598in, 15.2mm |
Height | 10.65mm, .419in |
Width | .817in, 20.75mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .071in, 1.8mm |
Agency/Standard | USCAR-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Row-to-Row Spacing | .071in, 1.8mm |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 100°C |
Connector Housing Unsealed Plug 6 Position 1.8mm Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2272405-5?
Additional datasheets, footprints and schematics for 2272405-5 are listed on our Part Details page. You can also find images and similar parts to 2272405-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272405-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272405-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272405-5 fall under?
The 2272405-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2272405-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272405-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272405-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272405-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2272405-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272405-5 often in real-time on the comparison pages.
What if I can't find stock of 2272405-5?
You can fill out our help required form which you can use to request a quote for 2272405-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.