Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Connector Code | B |
Color | Black |
Body Material | PBT GF |
Number of Positions | 16 |
Number of Rows | 2 |
Width | 20.6mm, .811in |
Length | 1.102in, 28mm |
Height | 9.75mm, .383in |
Centerline (Pitch) | .071in, 1.8mm |
Polarized | No |
Mounting Feature | With |
Terminal Position Assurance | No |
Connector Position Assurance Capable | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | .074in, 1.9mm |
Primary Locking Feature | Clean Body |
Connector System | Wire-to-Wire |
Sealable | No |
Hybrid Connector | No |
Where can I find additional details, specifications and documents for a 2272387-2?
Additional datasheets, footprints and schematics for 2272387-2 are listed on our Part Details page. You can also find images and similar parts to 2272387-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272387-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272387-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272387-2 fall under?
The 2272387-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2272387-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272387-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272387-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272387-2 have stock available?
There is no stock from authorised distributors for 2272387-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272387-2 often in real-time on the comparison pages.
What if I can't find stock of 2272387-2?
You can fill out our help required form which you can use to request a quote for 2272387-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.