Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
2,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
2,040
in stock
|
Buy Now | |
Farnell
from US$0.99
|
1,700
in stock
|
Buy Now | |
TE Store
from US$0.30
|
21
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA |
Number of Positions | 3 |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | Without |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
MCON WIRE DRESS 3P RIGHT ANGLE | Rapid Electronics |
DUST CAPS COVERS ACCESSORIES | Farnell |
MCON WIRE DRESS, 3P, RIGHT ANGLE Protection & Strain Relief Accessory Type: Cover - Cable Exit Strain Relief: Without Primary Product Color: Black Primary Product Material: PA Number of Positions: 3 Cover - Cable Exit Without Black PA | Automotive Connector Cap & Cover | Part Number: 2272165-1 | Internal Number: 2272165-1 | TE Connectivity | TE Store |
Mcon Wire Dress, 3P, Right Angle |Te Connectivity 2272165-1 | Newark Electronics |
Wire Dress Cover Right Angle Cable Exit 3POS Polyamide 6.6 Black | Avnet America |
Where can I find additional details, specifications and documents for a 2272165-1?
Additional datasheets, footprints and schematics for 2272165-1 are listed on our Part Details page. You can also find images and similar parts to 2272165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272165-1 fall under?
The 2272165-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2272165-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272165-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2272165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272165-1 often in real-time on the comparison pages.
What if I can't find stock of 2272165-1?
You can fill out our help required form which you can use to request a quote for 2272165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.