Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Circuits | 1 |
---|---|
Number of Positions | 1 |
Contact Current Rating (Max) | 20A |
Contact Plating Material | Tin |
Contact Configuration | Quick Connect |
Contact Base Material | Brass |
Wire Size | .08 – 2.5mm², 28 – 12AWG |
Voltage Rating | 300VAC |
Centerline (Pitch) | 5.1mm, .201in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
Screw Size | M2.6 |
Screw Plating Material | Zinc |
Tightening Torque | 4.5in-lbs |
Screw Base Material | Steel |
Modular Terminal Block Product Type | Screw Terminal Block |
Sealable | No |
Block Type | Standard |
Operating Temperature Range | -40 – 105°C |
Where can I find additional details, specifications and documents for a 2271679-5?
Additional datasheets, footprints and schematics for 2271679-5 are listed on our Part Details page. You can also find images and similar parts to 2271679-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271679-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271679-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271679-5 fall under?
The 2271679-5 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2271679-5 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271679-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271679-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271679-5 have stock available?
There is no stock from authorised distributors for 2271679-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271679-5 often in real-time on the comparison pages.
What if I can't find stock of 2271679-5?
You can fill out our help required form which you can use to request a quote for 2271679-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.