Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.00
|
1,930
in stock
|
Buy Now | |
RS Americas
from US$2.70
|
2,240
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
1,930
in stock
|
Buy Now | |
element14
from US$2.68
|
1,930
in stock
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
TTI Europe
from US$2.02
|
-
|
Buy Now | |
TE Store
from US$4.32
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Shield Plating Material | Tin over Nickel |
Shield Material | Copper Alloy |
Status Indicator | None |
PCB Mount Orientation | Vertical |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Connector Contact Density | High |
Keyed | Yes |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
コネクタの高さ | 14.45mm |
PCB Thickness (Recommended) | 1.6mm |
Connector Height | 14.45mm |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP |
Mating Entry Location | Top |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | SMT + Through Hole |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Power & Signal |
Comment | Type 1 |
Field Installable | No |
Packaging Quantity | 70 |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Sealable | No |
Modular Jacks & Plugs Products | Industrial Mini I/O |
Panel Stops | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | Industrial Mini I/O |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Data Rate | 10Mb/s, 1000Mb/s, 100Mb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
VERTICAL SMT TYPE I MINI IO REC S CONN | TE Connectivity 2271656-1 | RS Americas |
I/O Conn, Mini, Rcpt, 8Pos, Pcb Rohs Compliant: Yes |Te Connectivity 2271656-1 | Newark Electronics |
I/O CONN, MINI, RCPT, 8POS, PCB | element14 |
MINI I/O REC VERTICAL SMT | TTI Europe |
Special Order: VERTICAL SMT TYPE I MINI IO REC S CONN Modular Jacks & Plugs Products: Industrial Mini I/O Connector Contact Density: High Modular Connector Style: Jack Shielded: Yes Performance Category: Cat 5e Industrial Mini I/O High Jack | Mini I/o Straight Header Type 1 | Part Number: 2271656-1 | Internal Number: 2271656-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2271656-1?
Additional datasheets, footprints and schematics for 2271656-1 are listed on our Part Details page. You can also find images and similar parts to 2271656-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271656-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271656-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271656-1 fall under?
The 2271656-1 is listed under Connectors > Modular Jacks & Plugs > Industrial Mini I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2271656-1 when available in the Industrial Mini I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271656-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271656-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271656-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2271656-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271656-1 often in real-time on the comparison pages.
What if I can't find stock of 2271656-1?
You can fill out our help required form which you can use to request a quote for 2271656-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.