Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Circuits | 1 |
---|---|
Number of Positions | 1 |
Contact Plating Material | Matte Tin |
Contact Configuration | Quick Connect |
Contact Current Rating (Max) | 65A |
Contact Base Material | Copper |
Wire Size | 24 – 6AWG, .2 – 10mm² |
Voltage Rating | 600VAC |
Centerline (Pitch) | 10.1mm, .398in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
Block Type | Standard |
Sealable | No |
Modular Terminal Block Product Type | Spring Terminal Block |
Operating Temperature Range | -40 – 105°C |
DIN Rail Terminal Blocks | Rapid Electronics |
DIN RAIL MOUNT TERMINAL BLOCKS | Farnell |
DTS 10 BL | Avnet America |
Where can I find additional details, specifications and documents for a 2271589-2?
Additional datasheets, footprints and schematics for 2271589-2 are listed on our Part Details page. You can also find images and similar parts to 2271589-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271589-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271589-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271589-2 fall under?
The 2271589-2 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2271589-2 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271589-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271589-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271589-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2271589-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271589-2 often in real-time on the comparison pages.
What if I can't find stock of 2271589-2?
You can fill out our help required form which you can use to request a quote for 2271589-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.