Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Circuits | 2 |
---|---|
Number of Positions | 1 |
Contact Plating Material | Matte Tin |
Contact Configuration | Quick Connect |
Contact Current Rating (Max) | 20A |
Contact Base Material | Copper |
Wire Size | 28 – 12AWG, .08 – 2.5mm² |
Voltage Rating | 600VAC |
Centerline (Pitch) | 5.15mm, .202in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Spring Terminal Block |
Sealable | No |
Block Type | Standard |
Operating Temperature Range | -40 – 105°C |
DIN Rail Terminal Blocks | Rapid Electronics |
DTS 2.5 TW OR | Avnet America |
Where can I find additional details, specifications and documents for a 2271556-3?
Additional datasheets, footprints and schematics for 2271556-3 are listed on our Part Details page. You can also find images and similar parts to 2271556-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271556-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271556-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271556-3 fall under?
The 2271556-3 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2271556-3 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271556-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271556-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271556-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2271556-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271556-3 often in real-time on the comparison pages.
What if I can't find stock of 2271556-3?
You can fill out our help required form which you can use to request a quote for 2271556-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.