Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
19,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
19,580
in stock
|
Buy Now | |
element14
from US$0.08
|
19,580
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0473
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0463
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
-
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.0416
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Barrel Type | Open Barrel |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Rectangular |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Nickel |
Contact Size | 1.75 x 1.45 |
Wire Size | 22 – 18AWG |
Overall Length | .384in, 9.75mm |
Operating Voltage | 380VAC, 380VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Mating Retention Type | Spring |
Circuit Application | Signal |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 22-18AWG, CRIMP | element14 |
Heavy Duty Power Connector TAB TERMINAL FOR MMC CONNECTOR | TE Connectivity 2271283-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro Motor Series |
RoHS: | Unknown |
Product Range | Micro Motor Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 2271283-2?
Additional datasheets, footprints and schematics for 2271283-2 are listed on our Part Details page. You can also find images and similar parts to 2271283-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271283-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271283-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271283-2 fall under?
The 2271283-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2271283-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271283-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271283-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271283-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2271283-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271283-2 often in real-time on the comparison pages.
What if I can't find stock of 2271283-2?
You can fill out our help required form which you can use to request a quote for 2271283-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.