Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
No stock
|
Buy Now | |
Distrelec
from US$0.25
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
602
in stock
|
Buy Now | |
RS
from US$0.51
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
119
in stock
|
Buy Now | |
TE Store
from US$0.23
|
24
in stock
|
Buy Now | |
element14
from US$0.24
|
6
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 3A |
Width | 13.3mm |
Height | 7.75mm |
Wire Size | 18 – 22AWG |
Length | 26.7mm |
Operating Voltage (Max) | 600VAC, 600VDC |
Housing Color | Orange |
Centerline (Pitch) | 5.7mm |
Circuit Identification Feature | With |
Agency/Standard Number | UL 2459 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Mating Alignment | With |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Termination Method to Wire & Cable | Poke-In |
Tool-less Wire Termination | Yes |
Operating Temperature Range | -40 – 105°C |
UV Exposure Rated | No |
TE Connectivity - AMP RECEPTACLE 2PINS WIRE TO WIRE CONNECTOR | Distrelec |
Connector, Receptacle, 2Pos, Cable | Newark Electronics |
Lighting Conn 2PIN WIRE TO WIRE Conn RECPTACLE | Rapid Electronics |
Wire-wire | Transfer Multisort Elektronik |
RECEPTACLE, 2PINS WIRE TO WIRE CONNECTOR Lighting Product Type: Connector Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 5.7 mm Connector Poke-In Wire-to-Wire 2 | Ballast Connector | Part Number: 2271183-1 | Internal Number: 2271183-1 | 5.7 mm | TE Connectivity | TE Store |
CONNECTOR, RECEPTACLE, 2POS, CABLE | element14 |
2 Position 22-18 AWG Orange Wire to Wire Lighting Receptacle | Future Electronics |
Conn Wire to Wire RCP 2 POS 5.7mm ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Pitch Spacing | - |
Contact Termination Type | - |
No. of Rows | 1Rows |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a 2271183-1?
Additional datasheets, footprints and schematics for 2271183-1 are listed on our Part Details page. You can also find images and similar parts to 2271183-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271183-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271183-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271183-1 fall under?
The 2271183-1 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2271183-1 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271183-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271183-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271183-1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 2271183-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271183-1 often in real-time on the comparison pages.
What if I can't find stock of 2271183-1?
You can fill out our help required form which you can use to request a quote for 2271183-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.