Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Interlock | Without |
---|---|
Number of Rows | 2 |
Number of Positions | 10 |
Closed End | Without |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Mount | Through Hole |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | .098in, 2.5mm |
Voltage | 1000VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Screwless Terminal Block | No |
Mounting Angle | Vertical |
Packaging Method | Box & Tray, Tray |
Connector Style | Receptacle |
Block Type | Straight |
Connector & Contact Terminates To | Printed Circuit Board |
Where can I find additional details, specifications and documents for a 2271000-1?
Additional datasheets, footprints and schematics for 2271000-1 are listed on our Part Details page. You can also find images and similar parts to 2271000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2271000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2271000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2271000-1 fall under?
The 2271000-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2271000-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2271000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2271000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2271000-1 have stock available?
There is no stock from authorised distributors for 2271000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2271000-1 often in real-time on the comparison pages.
What if I can't find stock of 2271000-1?
You can fill out our help required form which you can use to request a quote for 2271000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.