Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Keying | Minus |
---|---|
Contact Finish | Tin |
Contact Base Material | Copper Alloy |
Wire Size | 14AWG, 2.5mm² |
Packaging Quantity | 100 |
Connector Style | Plug |
Connector Type | Crimp-Contact |
Product Type | Contact |
Circular Contact Pin Copper Alloy Tin Plated Cable Mount Crimp Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2270253-4?
Additional datasheets, footprints and schematics for 2270253-4 are listed on our Part Details page. You can also find images and similar parts to 2270253-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2270253-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2270253-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2270253-4 fall under?
The 2270253-4 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2270253-4 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2270253-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2270253-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2270253-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2270253-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2270253-4 often in real-time on the comparison pages.
What if I can't find stock of 2270253-4?
You can fill out our help required form which you can use to request a quote for 2270253-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.