Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
1,750
in stock
|
Buy Now | |
TE Store
from US$1.63
|
29,960
in stock
|
Buy Now | |
Rapid Electronics
from US$2.61
|
1,364
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
1,364
in stock
|
Buy Now | |
RS Americas
from US$1.71
|
1,082
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
583
in stock
|
Buy Now | |
element14
from US$2.79
|
583
in stock
|
Buy Now | |
Farnell
from US$1.62
|
583
in stock
|
Buy Now | |
Schukat Electronic
from US$1.54
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.65
|
37
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Boersig
from US$1.98
|
-
|
Buy Now |
Keying | Plus |
---|---|
Contact Base Material | Copper Alloy |
Contact Finish | Tin |
Wire Size | 12AWG, 4mm² |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 1000 |
Connector Type | Cable Coupler |
Connector Style | Socket |
Product Type | Connector |
SOCKET CONNECTOR KITS, PV4-S1F 4MM2,6MM2 Solar Connector Type: Cable Coupler Solar Connector Style: Socket Contact Base Material: Copper Alloy Solar Connector & Adapter Keying: Plus Wire Size: 12 AWG Cable Coupler Socket Copper Alloy Plus | Solarlok Pv4-S Dc Crimp Connector | Part Number: 2270025-1 | Internal Number: 2270025-1 | 12 AWG | TE Connectivity | TE Store |
Solar Conn/Photovoltaic Conn SOCKET Conn KIT | Rapid Electronics |
TE Connectivity - AMP Socket KITS PV4-S1F 4MM26MM2 | Distrelec |
SOCKET CONNECTOR KITS PV4-SF SOLARLOK Solar Connector | TE Connectivity 2270025-1 | RS Americas |
Photovoltaic Conn, Rcpt, 30A, 10Awg Rohs Compliant: Yes |Te Connectivity 2270025-1 | Newark Electronics |
PHOTOVOLTAIC CONN, RCPT, 30A, 10AWG | element14 |
Solarlok PV4S Cable Con.Female | Schukat Electronic |
Connector: solar | Transfer Multisort Elektronik |
Conn Power SKT 1 POS Crimp ST Cable Mount 1 Terminal 1 Port | Avnet America |
SOCKET CONNECTOR KITS, PV4-S1F 4MM2,6MM2 | Boersig |
Where can I find additional details, specifications and documents for a 2270025-1?
Additional datasheets, footprints and schematics for 2270025-1 are listed on our Part Details page. You can also find images and similar parts to 2270025-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2270025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2270025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2270025-1 fall under?
The 2270025-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2270025-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2270025-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2270025-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2270025-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Distrelec and RS Americas have stock available or on a lead time for 2270025-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2270025-1 often in real-time on the comparison pages.
What if I can't find stock of 2270025-1?
You can fill out our help required form which you can use to request a quote for 2270025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.