Status: | Unknown |
---|---|
Series: | CKS Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 350V |
Product Range | CKS Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 22Uf, 350V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 226CKS350M?
Additional datasheets, footprints and schematics for 226CKS350M are listed on our Part Details page. You can also find images and similar parts to 226CKS350M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226CKS350M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226CKS350M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226CKS350M fall under?
The 226CKS350M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 226CKS350M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226CKS350M you can contact the distributor directly for product support, shipping queries etc.
Is the 226CKS350M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 226CKS350M have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 226CKS350M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226CKS350M often in real-time on the comparison pages.
What if I can't find stock of 226CKS350M?
You can fill out our help required form which you can use to request a quote for 226CKS350M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.