Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Plating Material | Tin-Lead |
Body Material | Brass |
RF Connector Center Contact Plating Material | Tin-Lead |
Crimp Type | Braid Termination |
RF Connector Center Contact Material | Brass |
Circuit Application | Signal |
Comment | Strip form parts with solder tab. |
Packaging Method | Reel |
Product Type | Terminal |
Sealable | No |
Cable Type | Coaxial |
Connection Type | Permanent |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 226854-1?
Additional datasheets, footprints and schematics for 226854-1 are listed on our Part Details page. You can also find images and similar parts to 226854-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226854-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226854-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226854-1 fall under?
The 226854-1 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 226854-1 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226854-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 226854-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226854-1 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for 226854-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226854-1 often in real-time on the comparison pages.
What if I can't find stock of 226854-1?
You can fill out our help required form which you can use to request a quote for 226854-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.