Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | White |
---|---|
Configuration | Single-Ended |
Number of Positions | 5 |
Keyed | Yes |
Overall Outside Cable Diameter | .655in, 16.64mm |
Wire Size | 10AWG, 5.26CMA |
Housing Material | Valox V3900WX |
Housing Color | White |
Agency/Standard | UL |
Cable Assembly Length | 20ft, 6.1m |
Neutral Wire Size | 10AWG |
Connector Type (End A) | EV Type 1 |
Pwr Cord, Evc Plug-Free End, 6.1M, 32A | Newark Electronics |
Specialized Cables 32A, 600V, WHT, 20FT 3C 10AWG + 1C 20AWG | TE Connectivity 2267185-3 | RS Americas |
PWR CORD, EVC PLUG-FREE END, 6.1M, 32A | element14 |
Where can I find additional details, specifications and documents for a 2267185-3?
Additional datasheets, footprints and schematics for 2267185-3 are listed on our Part Details page. You can also find images and similar parts to 2267185-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267185-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267185-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267185-3 fall under?
The 2267185-3 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2267185-3 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267185-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267185-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267185-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 2267185-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267185-3 often in real-time on the comparison pages.
What if I can't find stock of 2267185-3?
You can fill out our help required form which you can use to request a quote for 2267185-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.