Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Actuator Color | White |
---|---|
Actuator Profile | Extended |
Actuator Material | Thermoplastic Polyester |
Seal Type | Internal Actuator O-Ring |
Case Material | Nylon 4/6 |
Bushing Style | Unthreaded |
Tactile | No |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Double Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Operating Function | On [On] |
Ganged | No |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
Actuator Length | .232in, 5.9mm |
Low Profile | Yes |
Process Sealed | Yes |
Mounting Type | Surface Mount |
Mounting Angle | Right Angle |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Dust Proof | Yes |
Product Type | Switch |
Actuator Style | Round |
Illuminated | No |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
Switch, Submin Pushbutton, Pbs8Mzres | TE Connectivity 2267130-2 | RS Americas |
Pushbutton Switches SUBMIN PUSHBUTTON | Sager |
Where can I find additional details, specifications and documents for a 2267130-2?
Additional datasheets, footprints and schematics for 2267130-2 are listed on our Part Details page. You can also find images and similar parts to 2267130-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267130-2 fall under?
The 2267130-2 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267130-2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267130-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267130-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267130-2 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 2267130-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267130-2 often in real-time on the comparison pages.
What if I can't find stock of 2267130-2?
You can fill out our help required form which you can use to request a quote for 2267130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.