Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Function | On On |
---|---|
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold |
Process Sealed | Yes |
Mounting Type | Printed Circuit Board |
Comment | IP67 Rated |
Product Type | Switch |
Switch Type | Rocker |
Termination Type | Right Angle |
Switch, Submin Rocker, Rbs1R202Mzres | TE Connectivity 2267129-2 | RS Americas |
Rocker Switches SUBMIN ROCKER | Sager |
Where can I find additional details, specifications and documents for a 2267129-2?
Additional datasheets, footprints and schematics for 2267129-2 are listed on our Part Details page. You can also find images and similar parts to 2267129-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267129-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267129-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267129-2 fall under?
The 2267129-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267129-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267129-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267129-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267129-2 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 2267129-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267129-2 often in real-time on the comparison pages.
What if I can't find stock of 2267129-2?
You can fill out our help required form which you can use to request a quote for 2267129-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.