Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.06
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$4.57
|
490
in stock
|
Buy Now | |
Rapid Electronics
from US$3.90
|
490
in stock
|
Buy Now | |
Chip One Stop
from US$3.62
|
490
in stock
|
Buy Now | |
Farnell
from US$4.79
|
410
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$3.83
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Operating Function | On On |
---|---|
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Silver |
Process Sealed | Yes |
Mounting Type | Printed Circuit Board |
Comment | IP67 Rated |
Switch Type | Rocker |
Product Type | Switch |
Termination Type | Vertical |
Toggle Switches Rad1R102M2Qes |Amp Te Connectivity 2267088-2 | Newark Electronics |
Toggle Switches RAD1R102M2QES | Rapid Electronics |
TE Connectivity RAD1R102M2QES Rocker Switch DPDT On-on 3 | Distrelec |
ROCKER SW, DPDT, 3A, 120V, NAT | Farnell |
SOLIS SP SPD22-16COM22-18MIL767 | TE Connectivity 2267088-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2267088-2?
Additional datasheets, footprints and schematics for 2267088-2 are listed on our Part Details page. You can also find images and similar parts to 2267088-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267088-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267088-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267088-2 fall under?
The 2267088-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267088-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267088-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267088-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267088-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2267088-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267088-2 often in real-time on the comparison pages.
What if I can't find stock of 2267088-2?
You can fill out our help required form which you can use to request a quote for 2267088-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.