Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.62
|
805
in stock
|
Buy Now | |
Newark Electronics
from US$3.94
|
805
in stock
|
Buy Now | |
Rapid Electronics
from US$3.36
|
805
in stock
|
Buy Now | |
Chip One Stop
from US$3.06
|
805
in stock
|
Buy Now | |
Farnell
from US$5.83
|
11
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
RS Americas
from US$4.67
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Color | Red |
---|---|
Bushing Style | Threaded |
Bushing Thread Size | 10-48 |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold |
Toggle Length | 7.37mm, .29in |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Flame Rating Only |
Mounting Type | Through Hole |
Product Type | Switch |
Toggle Style | Baton Standard |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Termination Type | Wire Wrap |
Toggle Switches Tms1T3B1M5Re |Amp Te Connectivity 2267079-1 | Newark Electronics |
Toggle Switches TMS1T3B1M5RE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT On-on | Distrelec |
Switch, Tms1T3B1M5Re | TE Connectivity 2267079-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2267079-1?
Additional datasheets, footprints and schematics for 2267079-1 are listed on our Part Details page. You can also find images and similar parts to 2267079-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267079-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267079-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267079-1 fall under?
The 2267079-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267079-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267079-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267079-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267079-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2267079-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267079-1 often in real-time on the comparison pages.
What if I can't find stock of 2267079-1?
You can fill out our help required form which you can use to request a quote for 2267079-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.