Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red |
---|---|
Bushing Thread Size | 10-48 |
Bushing Style | Threaded |
Operating Function | On On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | 3A |
Toggle Length | .29in, 7.37mm |
Process Sealed | No |
UL Rating | Flame Rating Only |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Toggle Style | Baton Standard |
Toggle Actuation | Vertical |
Product Type | Switch |
Termination Type | Vertical |
TMD1T3B1M1QE Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 10-48 Switch Contact Plating Material: Silver Process Sealed: No Toggle Style: Baton Standard Double Pole - Double Throw 10-48 Silver | Toggle Switch | Part Number: 2267079-5 | Internal Number: 2267079-5 | TE Connectivity | TE Store |
Switch, Tmd1T3B1M1Qe | TE Connectivity 2267079-5 | RS Americas |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 2267079-5?
Additional datasheets, footprints and schematics for 2267079-5 are listed on our Part Details page. You can also find images and similar parts to 2267079-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267079-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267079-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267079-5 fall under?
The 2267079-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267079-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267079-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267079-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267079-5 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas and Sager have stock available or on a lead time for 2267079-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267079-5 often in real-time on the comparison pages.
What if I can't find stock of 2267079-5?
You can fill out our help required form which you can use to request a quote for 2267079-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.