Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.56
|
1,075
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
3,000
in stock
|
Buy Now | |
TE Store
from US$9.67
|
2,343
in stock
|
Buy Now | |
Newark Electronics
from US$10.36
|
1,075
in stock
|
Buy Now | |
element14
from US$5.13
|
1,075
in stock
|
Buy Now | |
RS Americas
from US$4.99
|
250
in stock
|
Buy Now | |
Avnet America
from US$3.94
|
-
|
Buy Now | |
Sager
from US$3.69
|
-
|
Buy Now |
Bushing Style | Plain, Unthreaded |
---|---|
Color | Red |
Operating Function | Off On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold |
Toggle Length | 5.59mm, .22in |
Process Sealed | No |
UL Rating | Flame Rating Only |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Toggle Style | Baton Short |
Product Type | Switch |
Toggle Actuation | Vertical |
Switch Type | Toggle |
Termination Type | Printed Circuit |
TMS6T5B2M2RE Configuration (Pole-Throw): Single Pole - Double Throw Contact Base Material: Gold Switch Contact Plating Material: Gold Process Sealed: No Toggle Style: Baton Short Single Pole - Double Throw Gold | Toggle Switch | Part Number: 2267078-1 | Internal Number: 2267078-1 | TE Connectivity | TE Store |
Toggle Switch, Spdt, 0.4Va, 20Vac, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 2267078-1 | Newark Electronics |
TOGGLE SWITCH, SPDT, 0.4VA, 20VAC, THT | element14 |
Switch, Tms6T5B2M2Re | TE Connectivity 2267078-1 | RS Americas |
Switch Toggle OFF-ON SPDT Short Baton Toggle PC Pin 20VAC 20VDC Through Hole T/R | Avnet America |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 2267078-1?
Additional datasheets, footprints and schematics for 2267078-1 are listed on our Part Details page. You can also find images and similar parts to 2267078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267078-1 fall under?
The 2267078-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267078-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267078-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2267078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267078-1 often in real-time on the comparison pages.
What if I can't find stock of 2267078-1?
You can fill out our help required form which you can use to request a quote for 2267078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.