Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.50
|
No stock
|
Buy Now | |
TE Store
from US$6.76
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
251
in stock
|
Buy Now | |
Rapid Electronics
from US$4.37
|
251
in stock
|
Buy Now | |
Chip One Stop
from US$3.40
|
251
in stock
|
Buy Now | |
Distrelec
from US$3.08
|
251
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
RS Americas
from US$5.58
|
-
|
Buy Now | |
element14
from US$4.71
|
-
|
Buy Now | |
Boersig
from US$3.07
|
-
|
Buy Now | |
Sager
from US$2.71
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Color | Red |
Bushing Thread Size | 1/4-40 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On On |
Switch Contact Plating Material | Gold |
Toggle Length | 10.4mm, .41in |
Process Sealed | No |
UL Rating | Flame Rating Only |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Toggle Style | Baton Long |
Product Type | Switch |
Toggle Actuation | Vertical |
Termination Type | Vertical |
TMD1T4B5M1QE Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Switch Contact Plating Material: Gold Process Sealed: No Toggle Style: Baton Long Double Pole - Double Throw 1/4-40 Gold | Toggle Switch | Part Number: 2267077-3 | Internal Number: 2267077-3 | TE Connectivity | TE Store |
Toggle Switches Switch Toggle Rohs Compliant: Yes |Alcoswitch Te Connectivity 2267077-3 | Newark Electronics |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT On-on | Distrelec |
Switch, Tmd1T4B5M1Qe | TE Connectivity 2267077-3 | RS Americas |
TOGGLE SWITCH, DPDT, 3A, 120VAC, PANEL | element14 |
Where can I find additional details, specifications and documents for a 2267077-3?
Additional datasheets, footprints and schematics for 2267077-3 are listed on our Part Details page. You can also find images and similar parts to 2267077-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267077-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267077-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267077-3 fall under?
The 2267077-3 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267077-3 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267077-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267077-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267077-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2267077-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267077-3 often in real-time on the comparison pages.
What if I can't find stock of 2267077-3?
You can fill out our help required form which you can use to request a quote for 2267077-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.