Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.17
|
901
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
901
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
901
in stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
901
in stock
|
Buy Now | |
Farnell
from US$4.83
|
725
in stock
|
Buy Now | |
TE Store
from US$4.90
|
418
in stock
|
Buy Now | |
Future Electronics
from US$2.22
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
RS Americas
from US$4.05
|
-
|
Buy Now | |
Boersig
from US$2.27
|
-
|
Buy Now | |
Sager
from US$1.96
|
-
|
Buy Now |
Actuator Material | Thermoplastic Polyester |
---|---|
Case Material | Diallyl Phthalate (DAP) |
Actuator Color | Black |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Ganged | No |
Tactile | No |
Operating Function | Off [On] |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Support Bracket | Without |
Contact Current Rating | 3A |
Switch Contact Plating Material | Silver |
Actuator Length | .155in, 3.94mm |
Low Profile | No |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Dust Proof | No |
Product Type | Switch |
Actuator Style | Round |
Illuminated | No |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
Pushbutton Switches Switch Pushbutton |Amp Te Connectivity 2267072-4 | Newark Electronics |
Pushbutton Switches SWITCH PUSHBUTTON | Rapid Electronics |
TE Connectivity - AMP Push Button Switch PMS9P1B10M2QE | Distrelec |
PB SWITCH, SPST, 3A, 120VAC, TH | Farnell |
PMS9P1B10M2QE Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Unthreaded Single Pole - Single Throw Switch Extended | Pushbutton Switch | Part Number: 2267072-4 | Internal Number: 2267072-4 | TE Connectivity | TE Store |
Switch, Pms9P1B10M2Qe | TE Connectivity 2267072-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2267072-4?
Additional datasheets, footprints and schematics for 2267072-4 are listed on our Part Details page. You can also find images and similar parts to 2267072-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267072-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267072-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267072-4 fall under?
The 2267072-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267072-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267072-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267072-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267072-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2267072-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267072-4 often in real-time on the comparison pages.
What if I can't find stock of 2267072-4?
You can fill out our help required form which you can use to request a quote for 2267072-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.