226537-1 RF & Coax Connectors by TE Connectivity

SUB MIN PIN MULTIMATE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.54

Distributor Stock
Logo for Farnell
Farnell
from US$7.85
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.54
-
Buy Now
Logo for element14
element14
from US$6.93
-
Buy Now
Logo for Boersig
Boersig
from US$7.60
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Style Straight
Outer Shell Material Brass
PCB Mount Orientation Straight
Mating Contact Retention Without
Contact Type Pin
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Material Beryllium Copper
Contact Mating Area Plating Thickness 30µin
Impedance Options Non-Matched
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
For Use With Pin
Comment A ferrule is required for each pin and socket., Extraction Tool No. 305183
Dielectric Material TPX
Packaging Method Carton
Cable Type RG 188, RG 187, RG 179A, RG 174, RD 316, RG 179, RG 179B, RG 188A, RG 316, RG 187A, RG 187DB, RG 161, RG 174DB
Connector & Contact Terminates To Wire & Cable
Connector Type Coaxial Contacts
Sealable No
Product Type Contact
Connector System Cable-to-Cable


Alternative Descriptions

Crimp Pin, 26Awg | Newark Electronics
CRIMP PIN, 26AWG | element14
CRIMP PIN, 26AWG | Farnell
Contact PIN Crimp ST Cable Mount | Avnet Abacus


226537-1 Connectors by Unknown

CRIMP PIN 26AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range -
Contact Gender Pin
Contact Termination Type Crimp
For Use With CPC G Series M Series Metrimate Connectors
Wire Size AWG Max 26AWG
Wire Size AWG Min 26AWG
Current Rating -
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
SVHC No SVHC (27-Jun-2018)
Contact Size 16
Contact Termination Crimp
Wire Size 26AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 226537-1?

Additional datasheets, footprints and schematics for 226537-1 are listed on our Part Details page. You can also find images and similar parts to 226537-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 226537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 226537-1 fall under?

The 226537-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.

Can I view similar or alternative parts?

You can view similar parts to 226537-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 226537-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 226537-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 226537-1 have stock available?

Authorised distributors including Newark Electronics, element14, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 226537-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 226537-1 often in real-time on the comparison pages.

What if I can't find stock of 226537-1?

You can fill out our help required form which you can use to request a quote for 226537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay