Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42932-4483 |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
974
in stock
|
Buy Now | |
Chip One Stop
from US$2.53
|
762
in stock
|
Buy Now | |
Avnet America
-
|
974
in stock
|
Buy Now | |
RS Americas
from US$2.14
|
-
|
Buy Now | |
TE Store
from US$2.41
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Plating Material | Tin-Lead |
Body Material | Brass |
Crimp Type | Braid Termination |
RF Connector Center Contact Plating Material | Tin |
RF Connector Center Contact Material | Brass |
Circuit Application | Signal |
Comment | Loose form parts with preformed tabs. |
Packaging Method | Loose Piece |
Product Type | Terminal |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Cable Type | Coaxial |
Connection Type | Permanent |
Conn Term Pl Crmp Tin-Lead Rohs Compliant: No |Amp Te Connectivity 226176-4 | Newark Electronics |
Ground Terminal 9.27mm 4.44mm Tin-Lead Loose Piece | Avnet America |
Braid-PIC ground terminal PCB mount | RS |
COAXIAL R.F. PCB TERMINATION, RF Terminators | TE Connectivity 226176-4 | RS Americas |
Special Order: COAXIAL R.F. PCB TERMINATION Rf Terminator | Part Number: 226176-4 | Internal Number: 226176-4 | Alias Number: 2-42932-4483 | TE Connectivity | TE Store |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 226176-4?
Additional datasheets, footprints and schematics for 226176-4 are listed on our Part Details page. You can also find images and similar parts to 226176-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226176-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226176-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226176-4 fall under?
The 226176-4 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 226176-4 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226176-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 226176-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226176-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS and RS Americas have stock available or on a lead time for 226176-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226176-4 often in real-time on the comparison pages.
What if I can't find stock of 226176-4?
You can fill out our help required form which you can use to request a quote for 226176-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.