Status: | Unknown |
---|---|
Series: | 2261(5561) Series |
RoHS: | Unknown |
Prices starting from US$0.0001
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0001
|
No stock
|
Buy Now |
Product Range | 2261(5561) Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 3mm |
For Use With | 3mm Pin & Socket Connectors |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 20mohm |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6 6 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 2261(5561)A-04?
Additional datasheets, footprints and schematics for 2261(5561)A-04 are listed on our Part Details page. You can also find images and similar parts to 2261(5561)A-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2261(5561)A-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2261(5561)A-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2261(5561)A-04 fall under?
The 2261(5561)A-04 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2261(5561)A-04 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2261(5561)A-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 2261(5561)A-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2261(5561)A-04 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2261(5561)A-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2261(5561)A-04 often in real-time on the comparison pages.
What if I can't find stock of 2261(5561)A-04?
You can fill out our help required form which you can use to request a quote for 2261(5561)A-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.