Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Diagonal Cutting |
---|---|
Overall Length | 178mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Legend | Caution Safety Glasses Required In This Area |
---|---|
External Height | 254mm |
External Width | 355.6mm |
Sign Colour | Black on Yellow |
Body Material | Plastic |
RoHS Compliant | NA |
Caution Sign Safety Glasses Required In This Area | Brady 22595 | RS Americas |
Where can I find additional details, specifications and documents for a 22-595?
Additional datasheets, footprints and schematics for 22-595 are listed on our Part Details page. You can also find images and similar parts to 22-595 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-595 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-595 fall under?
The 22-595 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 22-595 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-595 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-595 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-595 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 22-595.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-595 often in real-time on the comparison pages.
What if I can't find stock of 22-595?
You can fill out our help required form which you can use to request a quote for 22-595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.