Status: | Unknown |
---|---|
Series: | 2259(5559) Series |
RoHS: | Unknown |
Product Range | 2259(5559) Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 4.2mm |
For Use With | 4.2mm Pin & Socket Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
Contact Resistance | 10mohm |
Current Rating | 9A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | High Temp. Plastic |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 2259(5559)-06?
Additional datasheets, footprints and schematics for 2259(5559)-06 are listed on our Part Details page. You can also find images and similar parts to 2259(5559)-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2259(5559)-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2259(5559)-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2259(5559)-06 fall under?
The 2259(5559)-06 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2259(5559)-06 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2259(5559)-06 you can contact the distributor directly for product support, shipping queries etc.
Is the 2259(5559)-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2259(5559)-06 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2259(5559)-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2259(5559)-06 often in real-time on the comparison pages.
What if I can't find stock of 2259(5559)-06?
You can fill out our help required form which you can use to request a quote for 2259(5559)-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.