Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Stainless Steel |
---|---|
Cable Connector Orientation | Right Angle |
Body Finish | Passivated |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Ferrule Plating Material | Tin-Lead |
Ferrule Material | Copper Alloy, Brass |
Crimp Type | Hex |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .354in, 8.99mm |
Product Height | 1.25in |
Product Length | 31.75mm, 1.25in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 12.4GHz |
Coupling Nut Plating Finish | Passivated |
Coupling Nut Base Material | Stainless Steel |
Grade | Military |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | SMA |
Connector Seal Type | Interfacial Seal |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 142, RG 142A, RG 142B, RG 400 |
Rf/Coaxial, Sma Plug, R/A, Crimp | Newark Electronics |
Conn SMA PL Crimp RA Cable Mount Gold | Avnet America |
RF Connectors / Coaxial Connectors KIT,SMA RIGHT ANGLE | Sager |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 225609-3?
Additional datasheets, footprints and schematics for 225609-3 are listed on our Part Details page. You can also find images and similar parts to 225609-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225609-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225609-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225609-3 fall under?
The 225609-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225609-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225609-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 225609-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225609-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Electro Enterprises and Richardson RFPD have stock available or on a lead time for 225609-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225609-3 often in real-time on the comparison pages.
What if I can't find stock of 225609-3?
You can fill out our help required form which you can use to request a quote for 225609-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.