Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$62.65
|
14
in stock
|
Buy Now | |
Powell Electronics
from US$48.04
|
229
in stock
|
Buy Now | |
Newark Electronics
from US$67.79
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$97.29
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$61.40
|
14
in stock
|
Buy Now | |
Electro Enterprises
from US$12.76
|
3
in stock
|
Buy Now | |
Avnet America
from US$34.64
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Finish | Passivated |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Ferrule Plating Material | Tin-Lead |
Crimp Type | Hex |
Ferrule Material | Copper |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
Product Length | 24.13mm, .95in |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Safety Wire Holes |
Operating Frequency | 18GHz |
Military Category | B |
Grade | Military |
Coupling Nut Plating Finish | Passivated |
Dielectric Material | PTFE |
Coupling Nut Base Material | Stainless Steel |
実装方法 | Package |
Packaging Method | Package |
Connector Seal Type | Interfacial Seal |
RF Connector Style | Plug |
RF Interface | SMA |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 188, RG 174, RG 316, RG 188A |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rf Connectors/Coaxial Connectors Plug |Amp Te Connectivity 225532-4 | Newark Electronics |
RF Connectors / Coaxial Connectors PLUG | Rapid Electronics |
TE Connectivity SMA PLUG FLEX RF Connectors / Coaxial Co | Distrelec |
Conn SMA PL Crimp ST Cable Mount Gold | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 225532-4?
Additional datasheets, footprints and schematics for 225532-4 are listed on our Part Details page. You can also find images and similar parts to 225532-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225532-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225532-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225532-4 fall under?
The 225532-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225532-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225532-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 225532-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225532-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 225532-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225532-4 often in real-time on the comparison pages.
What if I can't find stock of 225532-4?
You can fill out our help required form which you can use to request a quote for 225532-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.